Vishay Precision Group SMD 1uF 25V Capacitor 298D105X0025M2T

Description
1uF 25V Tantalum Capacitor, 0603 SMD, 10R ESR Product overview: 298D105X0025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0025M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 25V Tantalum Capacitor, 0603 SMD, 10R ESR Product overview: 298D105X0025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0025M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 25V Capacitor
59-298D105X0025M2T
SMD 1uF 25V Capacitor 59-298D105X0025M2T
1uF 25V Tantalum Capacitor, 0603 SMD, 10R ESR Product overview: 298D105X0025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0025M2T can be used for catalog matching and distributor lookup.

1uF 25V Tantalum Capacitor, 0603 SMD, 10R ESR Product overview: 298D105X0025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0025M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1614-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1614-2-ND
Tantalum Capacitors 718-1614-2-ND
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1328422-298D105X0025M2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328422-298D105X0025M2T
Capacitors - Tantalum Capacitors 1328422-298D105X0025M2T
Manufacturer: Vishay Sprague Win Source Part Number: 1328422-298D105X0025 M2T Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 10Ohm Manufacturer Size Code: M Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1614-1,718-1614- 2,718-1614-6 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328422-298D105X0025M2T
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 10Ohm
Manufacturer Size Code: M
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1614-1,718-1614-2,718-1614-6
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitor, 1Uf 25V 0603 20%; Capacitance Vishay - 81R3603 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf 25V 0603 20%; Capacitance Vishay
81R3603
Tantalum Capacitor, 1Uf 25V 0603 20%; Capacitance Vishay 81R3603
TANTALUM CAPACITOR, 1UF 25V 0603 20%; Capacitance:1µF; Voltage Rating:25V; Product Range:298D Series; Capacitance Tolerance:± 20%; Tantalum Capacitor Case:0603 [1608 Metric]; Operating Temperature Min:-55°C; ESR:10ohm; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF 25V 0603 20%; Capacitance:1µF; Voltage Rating:25V; Product Range:298D Series; Capacitance Tolerance:± 20%; Tantalum Capacitor Case:0603 [1608 Metric]; Operating Temperature Min:-55°C; ESR:10ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 1Uf, 25V, Case M; Capacitance Vishay - 69AC4011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 1Uf, 25V, Case M; Capacitance Vishay
69AC4011
Cap, Tant, 1Uf, 25V, Case M; Capacitance Vishay 69AC4011
CAP, TANT, 1UF, 25V, CASE M; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Product Length:1.6mm RoHS Compliant: Yes

CAP, TANT, 1UF, 25V, CASE M; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 298D105X0025M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D105X0025M2T
Tantalum Capacitors 298D105X0025M2T
CAP TANT 1UF 20% 25V 0603

CAP TANT 1UF 20% 25V 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
298D105X0025M2T
Capacitors >> Tantalum Capacitors 298D105X0025M2T
1uF 25V 10Ω ±20% 0603 Tantalum Capacitors ROHS

1uF 25V 10Ω ±20% 0603 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D105X0025M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D105X0025M2T
Capacitors - Tantalum Capacitors 298D105X0025M2T
CAP TANT 1UF 20% 25V 0603

CAP TANT 1UF 20% 25V 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D105X0025M2T 718-1614-2-ND 1328422-298D105X0025M2T 81R3603 69AC4011 298D105X0025M2T 298D105X0025M2T 298D105X0025M2T
Product Name SMD 1uF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf 25V 0603 20%; Capacitance Vishay Cap, Tant, 1Uf, 25V, Case M; Capacitance Vishay Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers