Vishay Intertechnology, Inc. Tantalum Capacitors - 298D105X0016M2T 298D105X0016M2T

Description
Manufacturer: Vishay Win Source Part Number: 1003743-298D105X0016 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: M ESR: 12 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003743-298D105X0016 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: M ESR: 12 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 298D105X0016M2T - 1003743-298D105X0016M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D105X0016M2T
1003743-298D105X0016M2T
Tantalum Capacitors - 298D105X0016M2T 1003743-298D105X0016M2T
Manufacturer: Vishay Win Source Part Number: 1003743-298D105X0016 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: M ESR: 12 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1003743-298D105X0016M2T
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.035" (0.89mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 12 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 16V Capacitor
59-298D105X0016M2T
SMD 1uF 16V Capacitor 59-298D105X0016M2T
1uF 16V 20% Tantalum Capacitor, 0603 SMD, 12R ESR, 125C Product overview: 298D105X0016M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0016M2T can be used for catalog matching and distributor lookup.

1uF 16V 20% Tantalum Capacitor, 0603 SMD, 12R ESR, 125C Product overview: 298D105X0016M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0016M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1157-2-ND
Tantalum Capacitors 718-1157-2-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1157-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1157-6-ND
Tantalum Capacitors 718-1157-6-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1157-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1157-1-ND
Tantalum Capacitors 718-1157-1-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
CAPACITOR; TANTALUM; 1UF ;TOL+-20%; SMD; VOL-RTG 16V;MICROTAN - 70212873 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM; 1UF ;TOL+-20%; SMD; VOL-RTG 16V;MICROTAN
70212873
CAPACITOR; TANTALUM; 1UF ;TOL+-20%; SMD; VOL-RTG 16V;MICROTAN 70212873
Case Code: 0603 1.60 × 0.85 × 0.80 mm (L × W × H) 0.50 × 0.60 mm (Pad L × Pad W) Operating Temperature: –55 °C to 85 °C Capacitance Range: 0.68 μF to 220 μF Capacitance Tolerance: ±20% Standard Voltage Range: 2.5 WVDC to 50 WVDC

  • Case Code: 0603
  • 1.60 × 0.85 × 0.80 mm (L × W × H)
  • 0.50 × 0.60 mm (Pad L × Pad W)
  • Operating Temperature: –55 °C to 85 °C
  • Capacitance Range: 0.68 μF to 220 μF
  • Capacitance Tolerance: ±20% Standard
  • Voltage Range: 2.5 WVDC to 50 WVDC
Supplier's Site
Capacitors - Tantalum Capacitors - 298D105X0016M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D105X0016M2T
Capacitors - Tantalum Capacitors 298D105X0016M2T
CAP TANT 1UF 20% 16V 0603

CAP TANT 1UF 20% 16V 0603

Supplier's Site
Tantalum Capacitors - 298D105X0016M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D105X0016M2T
Tantalum Capacitors 298D105X0016M2T
CAP TANT 1UF 20% 16V 0603

CAP TANT 1UF 20% 16V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003743-298D105X0016M2T 59-298D105X0016M2T 718-1157-2-ND 718-1157-6-ND 70212873 298D105X0016M2T 298D105X0016M2T
Product Name Tantalum Capacitors - 298D105X0016M2T SMD 1uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors CAPACITOR; TANTALUM; 1UF ;TOL+-20%; SMD; VOL-RTG 16V;MICROTAN Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers