Vishay Precision Group Tantalum Capacitors 293D687X96R3E2TE3

Description
293D687X96R3E2TE3
Request a Quote Datasheet
Description
293D687X96R3E2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D687X96R3E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D687X96R3E2TE3TR-ND
Tantalum Capacitors 718-293D687X96R3E2TE3TR-ND
293D687X96R3E2TE3

293D687X96R3E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D687X96R3E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D687X96R3E2TE3CT-ND
Tantalum Capacitors 718-293D687X96R3E2TE3CT-ND
293D687X96R3E2TE3

293D687X96R3E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D687X96R3E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D687X96R3E2TE3DKR-ND
Tantalum Capacitors 718-293D687X96R3E2TE3DKR-ND
293D687X96R3E2TE3

293D687X96R3E2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 6.3V 0.5 Ohm Capacitor
59-293D687X96R3E2TE3
SMD 680uF 6.3V 0.5 Ohm Capacitor 59-293D687X96R3E2TE3
Cap Tant Solid 680uF 6.3V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: 293D687X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D687X96R3E2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 680uF 6.3V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: 293D687X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D687X96R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D687X96R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D687X96R3E2TE3
Capacitors - Tantalum Capacitors 293D687X96R3E2TE3
293D687X96R3E2TE3

293D687X96R3E2TE3

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 680 F, 10%, 6.3 V Rohs Compliant Vishay - 08X2343 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 680 F, 10%, 6.3 V Rohs Compliant Vishay
08X2343
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 680 F, 10%, 6.3 V Rohs Compliant Vishay 08X2343
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 680 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 680 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D687X96R3E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D687X96R3E2TE3
Tantalum Capacitors 293D687X96R3E2TE3
293D687X96R3E2TE3

293D687X96R3E2TE3

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D687X96R3E2TE3TR-ND 718-293D687X96R3E2TE3DKR-ND 59-293D687X96R3E2TE3 293D687X96R3E2TE3 08X2343 293D687X96R3E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 680uF 6.3V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 680 F, 10%, 6.3 V Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details