Vishay Intertechnology, Inc. Tantalum Capacitors 293D687X06R3E2TE3

Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1754-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1754-6-ND
Tantalum Capacitors 718-1754-6-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1754-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1754-1-ND
Tantalum Capacitors 718-1754-1-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1754-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1754-2-ND
Tantalum Capacitors 718-1754-2-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 6.3V Capacitor
59-293D687X06R3E2TE3
SMD 680uF 6.3V Capacitor 59-293D687X06R3E2TE3
Tantalum Capacitor 680uF 6.3V 20% 7343 SMD 500mR 125C Product overview: 293D687X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D687X06R3E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 680uF 6.3V 20% 7343 SMD 500mR 125C Product overview: 293D687X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D687X06R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 680Uf, 6.3V, Tant, Case E; Capacitance Vishay - 86R7491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 6.3V, Tant, Case E; Capacitance Vishay
86R7491
Cap, 680Uf, 6.3V, Tant, Case E; Capacitance Vishay 86R7491
CAP, 680UF, 6.3V, TANT, CASE E; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Case Size:2917RoHS Compliant: Yes

CAP, 680UF, 6.3V, TANT, CASE E; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Uf, 6.3V, Tant, Case E; Capacitance Vishay - 66AJ2048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 6.3V, Tant, Case E; Capacitance Vishay
66AJ2048
Cap, 680Uf, 6.3V, Tant, Case E; Capacitance Vishay 66AJ2048
CAP, 680UF, 6.3V, TANT, CASE E; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Case Size:2917RoHS Compliant: Yes

CAP, 680UF, 6.3V, TANT, CASE E; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D687X06R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D687X06R3E2TE3
Capacitors - Tantalum Capacitors 293D687X06R3E2TE3
CAP TANT 680UF 20% 6.3V 2917

CAP TANT 680UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 293D687X06R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D687X06R3E2TE3
Tantalum Capacitors 293D687X06R3E2TE3
CAP TANT 680UF 20% 6.3V 2917

CAP TANT 680UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1754-6-ND 718-1754-1-ND 59-293D687X06R3E2TE3 86R7491 293D687X06R3E2TE3 293D687X06R3E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 680uF 6.3V Capacitor Cap, 680Uf, 6.3V, Tant, Case E; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers