Vishay Intertechnology, Inc. 68uF 25V 0.6 Ohm Capacitor 293D686X9025E2TE3

Description
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4mm) Inward L 7343-43 0.6 Ohm 125°C T/R Product overview: 293D686X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 25V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 25V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9025E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4mm) Inward L 7343-43 0.6 Ohm 125°C T/R Product overview: 293D686X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 25V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 25V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9025E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 25V 0.6 Ohm Capacitor
59-293D686X9025E2TE3
68uF 25V 0.6 Ohm Capacitor 59-293D686X9025E2TE3
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4mm) Inward L 7343-43 0.6 Ohm 125°C T/R Product overview: 293D686X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 25V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 25V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9025E2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4mm) Inward L 7343-43 0.6 Ohm 125°C T/R Product overview: 293D686X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 25V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 25V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9025E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D686X9025E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X9025E2TE3TR-ND
Tantalum Capacitors 718-293D686X9025E2TE3TR-ND
293D686X9025E2TE3

293D686X9025E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D686X9025E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X9025E2TE3DKR-ND
Tantalum Capacitors 718-293D686X9025E2TE3DKR-ND
293D686X9025E2TE3

293D686X9025E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D686X9025E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X9025E2TE3CT-ND
Tantalum Capacitors 718-293D686X9025E2TE3CT-ND
293D686X9025E2TE3

293D686X9025E2TE3

Buy Now Datasheet
Tantalum Capacitors - 293D686X9025E2TE3 - 1021918-293D686X9025E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D686X9025E2TE3
1021918-293D686X9025E2TE3
Tantalum Capacitors - 293D686X9025E2TE3 1021918-293D686X9025E2TE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021918-293D686X9025 E2TE3 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 10 % Dielectric Material: Tantalum Categories: Tantalum Capacitors Case / Package: Molded Alternative Parts (Cross-Reference): T491C686K010AT; TAJC686K010RNJ; T491B686K010AT; TAJC686K016RNJ; T491C686K006AT; TPSC686K010R0100; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 200 kV

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021918-293D686X9025E2TE3
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: 10 %
Dielectric Material: Tantalum
Categories: Tantalum Capacitors
Case / Package: Molded
Alternative Parts (Cross-Reference): T491C686K010AT; TAJC686K010RNJ; T491B686K010AT; TAJC686K016RNJ; T491C686K006AT; TPSC686K010R0100;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Voltage Rating (DC): 200 kV

Buy Now
Capacitors - Tantalum Capacitors - 293D686X9025E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D686X9025E2TE3
Capacitors - Tantalum Capacitors 293D686X9025E2TE3
293D686X9025E2TE3

293D686X9025E2TE3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D686X9025E2TE3 718-293D686X9025E2TE3TR-ND 718-293D686X9025E2TE3DKR-ND 1021918-293D686X9025E2TE3 293D686X9025E2TE3
Product Name 68uF 25V 0.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D686X9025E2TE3 Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E7 microF 68 microF 68 microF
WVDC 25 volts 200000 volts 25 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details