Vishay Intertechnology, Inc. Tantalum Capacitors 293D686X9010D2TE3

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1095-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1095-1-ND
Tantalum Capacitors 718-1095-1-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1095-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1095-2-ND
Tantalum Capacitors 718-1095-2-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1095-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1095-6-ND
Tantalum Capacitors 718-1095-6-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D686X9010D2TE3 - 906220-293D686X9010D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D686X9010D2TE3
906220-293D686X9010D2TE3
Tantalum Capacitors - 293D686X9010D2TE3 906220-293D686X9010D2TE3
Manufacturer: Vishay Win Source Part Number: 906220-293D686X9010D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 700mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: Q6936817EM, 718-1095-6, 718-1095-2, 718-1095-1

Manufacturer: Vishay
Win Source Part Number: 906220-293D686X9010D2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 700mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: Q6936817EM, 718-1095-6, 718-1095-2, 718-1095-1

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V Capacitor
59-293D686X9010D2TE3
SMD 68uF 10V Capacitor 59-293D686X9010D2TE3
Tantalum Capacitor 68uF 10V SMD 2917 Product overview: 293D686X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9010D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 68uF 10V SMD 2917 Product overview: 293D686X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D686X9010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D686X9010D2TE3
Capacitors - Tantalum Capacitors 293D686X9010D2TE3
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - 293D686X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D686X9010D2TE3
Tantalum Capacitors 293D686X9010D2TE3
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D686X9010D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D686X9010D2TE3
Tantalum Capacitors 293D686X9010D2TE3
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay - 09K6839 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay
09K6839
Tantalum Capacitor, 68Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay 09K6839
TANTALUM CAPACITOR, 68UF 10V, 0.7 OHM, 0.1, 7343-31; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V, 0.7 OHM, 0.1, 7343-31; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 27X7929 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
27X7929
Tantalum Capacitor, 68Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 27X7929
TANTALUM CAPACITOR, 68UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 68Uf, 10V, Tant, Case D Rohs Compliant Vishay - 90AJ7689 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 10V, Tant, Case D Rohs Compliant Vishay
90AJ7689
Cap, 68Uf, 10V, Tant, Case D Rohs Compliant Vishay 90AJ7689
CAP, 68UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 68UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1095-1-ND 718-1095-6-ND 906220-293D686X9010D2TE3 59-293D686X9010D2TE3 293D686X9010D2TE3 293D686X9010D2TE3 293D686X9010D2TE3 09K6839 90AJ7689
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D686X9010D2TE3 SMD 68uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 10V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay Cap, 68Uf, 10V, Tant, Case D Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details