Vishay Precision Group Tantalum Capacitors - 293D686X9010C2TE3 293D686X9010C2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 762129-293D686X9010C 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: C Family Name: 293D Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): NTC-T686K10TRC2F; T491C686K010ZG7280; 293D686X9010C8T; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 762129-293D686X9010C 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: C Family Name: 293D Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): NTC-T686K10TRC2F; T491C686K010ZG7280; 293D686X9010C8T; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D686X9010C2TE3 - 762129-293D686X9010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D686X9010C2TE3
762129-293D686X9010C2TE3
Tantalum Capacitors - 293D686X9010C2TE3 762129-293D686X9010C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762129-293D686X9010C 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: C Family Name: 293D Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): NTC-T686K10TRC2F; T491C686K010ZG7280; 293D686X9010C8T; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 762129-293D686X9010C2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 68μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1 Ohm
Manufacturer Size Code: C
Family Name: 293D
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.79mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): NTC-T686K10TRC2F; T491C686K010ZG7280; 293D686X9010C8T; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V Capacitor
59-293D686X9010C2TE3
SMD 68uF 10V Capacitor 59-293D686X9010C2TE3
68uF 10V Tantalum Capacitor, SMD, 2412 Case Product overview: 293D686X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9010C2TE3 can be used for catalog matching and distributor lookup.

68uF 10V Tantalum Capacitor, SMD, 2412 Case Product overview: 293D686X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1819-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1819-1-ND
Tantalum Capacitors 718-1819-1-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1819-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1819-2-ND
Tantalum Capacitors 718-1819-2-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1819-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1819-6-ND
Tantalum Capacitors 718-1819-6-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 6844190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844190
Tantalum Capacitors 6844190
Capacitor Tantalum SMT 293D 10V 68uF

Capacitor Tantalum SMT 293D 10V 68uF

Supplier's Site
Tantalum Capacitors - 1693392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693392
Tantalum Capacitors 1693392
Capacitor Tantalum SMT 293D 10V 68uF

Capacitor Tantalum SMT 293D 10V 68uF

Supplier's Site
Capacitor Tant, 68Uf, 10V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay - 65K2912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay
65K2912
Capacitor Tant, 68Uf, 10V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay 65K2912
CAPACITOR TANT, 68UF, 10V, 1 OHM, 0.1, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 1 OHM, 0.1, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay - 08X2341 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay
08X2341
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay 08X2341
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 68 F, 10%, 10 V, 2412 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 68 F, 10%, 10 V, 2412 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D686X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D686X9010C2TE3
Tantalum Capacitors 293D686X9010C2TE3
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site Datasheet
68uF 10V -55℃~+125℃ 1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS - 17930-293D686X9010C2TE3 - Utmel Electronic Limited
Hong Kong, China
68uF 10V -55℃~+125℃ 1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
17930-293D686X9010C2TE3
68uF 10V -55℃~+125℃ 1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS 17930-293D686X9010C2TE3
68uF 10V -55℃~+125℃ 1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

68uF 10V -55℃~+125℃ 1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

Supplier's Site
Capacitors - Tantalum Capacitors - 293D686X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D686X9010C2TE3
Capacitors - Tantalum Capacitors 293D686X9010C2TE3
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 762129-293D686X9010C2TE3 59-293D686X9010C2TE3 718-1819-1-ND 718-1819-6-ND 6844190 65K2912 08X2341 293D686X9010C2TE3 17930-293D686X9010C2TE3 293D686X9010C2TE3
Product Name Tantalum Capacitors - 293D686X9010C2TE3 SMD 68uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay Tantalum Capacitors 68uF 10V -55℃~+125℃ 1Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - TDL335M035S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details