Vishay Intertechnology, Inc. Tantalum Capacitors 293D686X0016E2TE3

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D686X0016E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D686X0016E2TE3-ND
Tantalum Capacitors 293D686X0016E2TE3-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D686X0016E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D686X0016E2TE3
Tantalum Capacitors 293D686X0016E2TE3
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D686X0016E2TE3-ND 293D686X0016E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers