Vishay Intertechnology, Inc. SMD 68uF 16V Capacitor 293D686X0016D2TE3

Description
Tantalum Capacitor 68uF 16V 20% 7343 SMD 600mR 125C Product overview: 293D686X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 68uF 16V 20% 7343 SMD 600mR 125C Product overview: 293D686X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 16V Capacitor
59-293D686X0016D2TE3
SMD 68uF 16V Capacitor 59-293D686X0016D2TE3
Tantalum Capacitor 68uF 16V 20% 7343 SMD 600mR 125C Product overview: 293D686X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X0016D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 68uF 16V 20% 7343 SMD 600mR 125C Product overview: 293D686X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X0016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D686X0016D2TE3 - 906219-293D686X0016D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D686X0016D2TE3
906219-293D686X0016D2TE3
Tantalum Capacitors - 293D686X0016D2TE3 906219-293D686X0016D2TE3
Manufacturer: Vishay Win Source Part Number: 906219-293D686X0016D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 600mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D686X0016D2TE3-ND , 718-293D686X0016D2TE 3TR, 718-293D686X0016D2TE 3DKR, 718-293D686X0016D2TE 3CT

Manufacturer: Vishay
Win Source Part Number: 906219-293D686X0016D2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 600mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D686X0016D2TE3-ND, 718-293D686X0016D2TE3TR, 718-293D686X0016D2TE3DKR, 718-293D686X0016D2TE3CT

Buy Now Datasheet
Tantalum Capacitors - 718-293D686X0016D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X0016D2TE3DKR-ND
Tantalum Capacitors 718-293D686X0016D2TE3DKR-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D686X0016D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X0016D2TE3CT-ND
Tantalum Capacitors 718-293D686X0016D2TE3CT-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D686X0016D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X0016D2TE3TR-ND
Tantalum Capacitors 718-293D686X0016D2TE3TR-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D686X0016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D686X0016D2TE3
Tantalum Capacitors 293D686X0016D2TE3
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31; Capacitance Vishay - 19P2409 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31; Capacitance Vishay
19P2409
Capacitor Tant, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31; Capacitance Vishay 19P2409
CAPACITOR TANT, 68UF 16V, 0.6 OHM, 0.2, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF 16V, 0.6 OHM, 0.2, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay - 09K6813 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
09K6813
Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 09K6813
TANTALUM CAPACITOR, 68UF 16V, 0.6 OHM, 0.2, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V, 0.6 OHM, 0.2, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D686X0016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D686X0016D2TE3
Capacitors - Tantalum Capacitors 293D686X0016D2TE3
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D686X0016D2TE3 906219-293D686X0016D2TE3 718-293D686X0016D2TE3DKR-ND 718-293D686X0016D2TE3CT-ND 293D686X0016D2TE3 19P2409 09K6813 293D686X0016D2TE3
Product Name SMD 68uF 16V Capacitor Tantalum Capacitors - 293D686X0016D2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31; Capacitance Vishay Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details