Vishay Precision Group Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 293D685X9050D2TE3.

Description
TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 26AC6882 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
26AC6882
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 26AC6882
TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6882
Product Name Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details