6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.1Ohm
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.1Ohm
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.1Ohm
35V 6.8uF Tantalum Capacitor, 2917 SMD Product overview: 293D685X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9035D2TE3
Capacitor Tantalum SMT 293D 35V 6.8uF
Capacitor Tantalum SMT 293D 35V 6.8uF
Capacitor Tantalum SMT 293D 35V 6.8uF
CAP TANT 6.8UF 10% 35V 2917
CAP TANT 6.8UF 10% 35V 2917
TANTALUM CAPACITOR, 6.8UF 35V 1.1 OHM 10%, 7343-31; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF 35V 1.1 OHM 10%, 7343-31, FULL REEL; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Features
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1093-6-ND | 718-1093-1-ND | 59-293D685X9035D2TE3 | 6844196 | 6844196P | 293D685X9035D2TE3 | 293D685X9035D2TE3 | 09K6793 | 70212926 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 35V 6.8uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 6.8Uf 35V 1.1 Ohm 10%, 7343-31; Capacitance Vishay | Capacitor;Tantalum;Cap 6.8 uF;Tol 10%;Vol-Rtg 35 VDC;SMT;7343-31;ESR 1.1 Ohms |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |