6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
Tantalum Capacitor 6.8uF 35V SMD 2312 1.8R ESR Product overview: 293D685X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9035C2TE3
CAP TANT 6.8UF 10% 35V 2312
CAP TANT 6.8UF 10% 35V 2312
CAPACITOR TANT, 6.8UF 35V 1.8 OHM 10%, 6032-28; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF 35V 1.8 OHM 10%, 6032-28, FULL REEL; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP, 6.8UF, 35V, TANT, CASE C ROHS COMPLIANT: YES
CAP TANT 6.8UF 10% 35V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1818-2-ND | 718-1818-6-ND | 59-293D685X9035C2TE3 | 293D685X9035C2TE3 | 293D685X9035C2TE3 | 19P2408 | 70AH0278 | 293D685X9035C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 6.8uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf 35V 1.8 Ohm 10%, 6032-28; Capacitance Vishay | Cap, 6.8Uf, 35V, Tant, Case C Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |