Vishay Precision Group Tantalum Capacitors 293D685X9025C2TE3

Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1817-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1817-6-ND
Tantalum Capacitors 718-1817-6-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1817-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1817-1-ND
Tantalum Capacitors 718-1817-1-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1817-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1817-2-ND
Tantalum Capacitors 718-1817-2-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 25V 6.8uF Capacitor
59-293D685X9025C2TE3
SMD 25V 6.8uF Capacitor 59-293D685X9025C2TE3
25V 6.8uF Tantalum Capacitor, 2312 Case, SMD Product overview: 293D685X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9025C2TE3 can be used for catalog matching and distributor lookup.

25V 6.8uF Tantalum Capacitor, 2312 Case, SMD Product overview: 293D685X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 25V 1.7 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 09K6787 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 25V 1.7 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
09K6787
Tantalum Capacitor, 6.8Uf 25V 1.7 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 09K6787
TANTALUM CAPACITOR, 6.8UF 25V 1.7 OHM 10%, 6032-28, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 25V 1.7 OHM 10%, 6032-28, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D685X9025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9025C2TE3
Capacitors - Tantalum Capacitors 293D685X9025C2TE3
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - 293D685X9025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9025C2TE3
Tantalum Capacitors 293D685X9025C2TE3
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9025C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D685X9025C2TE3
Tantalum Capacitors 293D685X9025C2TE3
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1817-6-ND 718-1817-1-ND 59-293D685X9025C2TE3 09K6787 293D685X9025C2TE3 293D685X9025C2TE3 293D685X9025C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 25V 6.8uF Capacitor Tantalum Capacitor, 6.8Uf 25V 1.7 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details