Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 293D685X9025B2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328448-293D685X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.4Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D685X9025B2TE 3DKR,718-293D685X902 5B2TE3TR,718-293D685 X9025B2TE3CT,293D685 X9025B2TE3-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328448-293D685X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.4Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D685X9025B2TE 3DKR,718-293D685X902 5B2TE3TR,718-293D685 X9025B2TE3CT,293D685 X9025B2TE3-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1328448-293D685X9025B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328448-293D685X9025B2TE3
Capacitors - Tantalum Capacitors 1328448-293D685X9025B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328448-293D685X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.4Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D685X9025B2TE 3DKR,718-293D685X902 5B2TE3TR,718-293D685 X9025B2TE3CT,293D685 X9025B2TE3-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328448-293D685X9025B2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 2.4Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D685X9025B2TE3DKR,718-293D685X9025B2TE3TR,718-293D685X9025B2TE3CT,293D685X9025B2TE3-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 25V Capacitor
59-293D685X9025B2TE3
SMD 6.8uF 25V Capacitor 59-293D685X9025B2TE3
Tantalum Capacitor 6.8uF 25V 10% SMD 3528 125C 2.4R Product overview: 293D685X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9025B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 25V 10% SMD 3528 125C 2.4R Product overview: 293D685X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D685X9025B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9025B2TE3CT-ND
Tantalum Capacitors 718-293D685X9025B2TE3CT-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9025B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9025B2TE3DKR-ND
Tantalum Capacitors 718-293D685X9025B2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9025B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9025B2TE3TR-ND
Tantalum Capacitors 718-293D685X9025B2TE3TR-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D685X9025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9025B2TE3
Capacitors - Tantalum Capacitors 293D685X9025B2TE3
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site
Capacitor,6.8Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 09K6785 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
09K6785
Capacitor,6.8Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 09K6785
Capacitor,6.8uF,25VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,6.8uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D685X9025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9025B2TE3
Tantalum Capacitors 293D685X9025B2TE3
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9025B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D685X9025B2TE3
Tantalum Capacitors 293D685X9025B2TE3
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328448-293D685X9025B2TE3 59-293D685X9025B2TE3 718-293D685X9025B2TE3CT-ND 718-293D685X9025B2TE3DKR-ND 293D685X9025B2TE3 09K6785 293D685X9025B2TE3 293D685X9025B2TE3
Product Name Capacitors - Tantalum Capacitors SMD 6.8uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,6.8Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers