Vishay Intertechnology, Inc. SMD 6.8uF 20V Capacitor 293D685X9020C2TE3

Description
Tantalum Capacitor 6.8uF 20V 10% SMD 6032 1.9R 125C Product overview: 293D685X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 6.8uF 20V 10% SMD 6032 1.9R 125C Product overview: 293D685X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 20V Capacitor
59-293D685X9020C2TE3
SMD 6.8uF 20V Capacitor 59-293D685X9020C2TE3
Tantalum Capacitor 6.8uF 20V 10% SMD 6032 1.9R 125C Product overview: 293D685X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 20V 10% SMD 6032 1.9R 125C Product overview: 293D685X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1092-2-ND
Tantalum Capacitors 718-1092-2-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1092-1-ND
Tantalum Capacitors 718-1092-1-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1092-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1092-6-ND
Tantalum Capacitors 718-1092-6-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D685X9020C2TE3 - 1003739-293D685X9020C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D685X9020C2TE3
1003739-293D685X9020C2TE3
Tantalum Capacitors - 293D685X9020C2TE3 1003739-293D685X9020C2TE3
Manufacturer: Vishay Win Source Part Number: 1003739-293D685X9020 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 6.8μF Tolerance: ±10% Manufacturer Size Code: C ESR: 1.9 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003739-293D685X9020C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 6.8μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 1.9 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP TANT 6.8UF 20V 10% 2312 - 874-293D685X9020C2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 6.8UF 20V 10% 2312
874-293D685X9020C2TE3
CAP TANT 6.8UF 20V 10% 2312 874-293D685X9020C2TE3
CAP TANT 6.8UF 20V 10% 2312

CAP TANT 6.8UF 20V 10% 2312

Supplier's Site
Tantalum Capacitors - 293D685X9020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9020C2TE3
Tantalum Capacitors 293D685X9020C2TE3
CAP TANT 6.8UF 10% 20V 2312

CAP TANT 6.8UF 10% 20V 2312

Supplier's Site Datasheet
Cap, 6.8Uf, 20V, Tant, Case C Rohs Compliant Vishay - 70AH0277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 20V, Tant, Case C Rohs Compliant Vishay
70AH0277
Cap, 6.8Uf, 20V, Tant, Case C Rohs Compliant Vishay 70AH0277
CAP, 6.8UF, 20V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 6.8UF, 20V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9020C2TE3
Capacitors - Tantalum Capacitors 293D685X9020C2TE3
CAP TANT 6.8UF 10% 20V 2312

CAP TANT 6.8UF 10% 20V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D685X9020C2TE3 718-1092-2-ND 718-1092-6-ND 1003739-293D685X9020C2TE3 874-293D685X9020C2TE3 293D685X9020C2TE3 70AH0277 293D685X9020C2TE3
Product Name SMD 6.8uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D685X9020C2TE3 CAP TANT 6.8UF 20V 10% 2312 Tantalum Capacitors Cap, 6.8Uf, 20V, Tant, Case C Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 55M4576 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details