Vishay Precision Group Tantalum Capacitors 293D685X9020B2TE3

Description
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X9020B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9020B2TE3TR-ND
Tantalum Capacitors 718-293D685X9020B2TE3TR-ND
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9020B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9020B2TE3CT-ND
Tantalum Capacitors 718-293D685X9020B2TE3CT-ND
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9020B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9020B2TE3DKR-ND
Tantalum Capacitors 718-293D685X9020B2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 20V Capacitor
59-293D685X9020B2TE3
SMD 6.8uF 20V Capacitor 59-293D685X9020B2TE3
Tantalum Capacitor 6.8uF 20V 10% 1411/3528 SMD 2.5R 125C Product overview: 293D685X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 20V 10% 1411/3528 SMD 2.5R 125C Product overview: 293D685X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9020B2TE3
Tantalum Capacitors 293D685X9020B2TE3
CAP TANT 6.8UF 10% 20V 1411

CAP TANT 6.8UF 10% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9020B2TE3
Capacitors - Tantalum Capacitors 293D685X9020B2TE3
CAP TANT 6.8UF 10% 20V 1411

CAP TANT 6.8UF 10% 20V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D685X9020B2TE3TR-ND 718-293D685X9020B2TE3DKR-ND 59-293D685X9020B2TE3 293D685X9020B2TE3 293D685X9020B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers