Vishay Precision Group Tantalum Capacitors 293D685X9016A2TE3

Description
Capacitor Tantalum SMT 293D 16V 6.8uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 16V 6.8uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844178
Tantalum Capacitors 6844178
Capacitor Tantalum SMT 293D 16V 6.8uF

Capacitor Tantalum SMT 293D 16V 6.8uF

Supplier's Site
Tantalum Capacitors - 6844178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844178P
Tantalum Capacitors 6844178P
Capacitor Tantalum SMT 293D 16V 6.8uF

Capacitor Tantalum SMT 293D 16V 6.8uF

Supplier's Site
Tantalum Capacitors - 1693390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693390
Tantalum Capacitors 1693390
Capacitor Tantalum SMT 293D 16V 6.8uF

Capacitor Tantalum SMT 293D 16V 6.8uF

Supplier's Site
Capacitors - Tantalum Capacitors - 1359636-293D685X9016A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359636-293D685X9016A2TE3
Capacitors - Tantalum Capacitors 1359636-293D685X9016A2TE3
Win Source Part Number: 1359636-293D685X9016 A2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 4.2Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359636-293D685X9016A2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 4.2Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9016A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9016A2TE3TR-ND
Tantalum Capacitors 718-293D685X9016A2TE3TR-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.2Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9016A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9016A2TE3CT-ND
Tantalum Capacitors 718-293D685X9016A2TE3CT-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.2Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9016A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9016A2TE3DKR-ND
Tantalum Capacitors 718-293D685X9016A2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.2Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 16V Capacitor
59-293D685X9016A2TE3
SMD 6.8uF 16V Capacitor 59-293D685X9016A2TE3
Tantalum Capacitor 6.8uF 16V 10% 1206 SMD 4.2R 125C Product overview: 293D685X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9016A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 16V 10% 1206 SMD 4.2R 125C Product overview: 293D685X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2337 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2337
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2337
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9016A2TE3
Tantalum Capacitors 293D685X9016A2TE3
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9016A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D685X9016A2TE3
Tantalum Capacitors 293D685X9016A2TE3
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9016A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9016A2TE3
Capacitors - Tantalum Capacitors 293D685X9016A2TE3
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844178 6844178P 1359636-293D685X9016A2TE3 718-293D685X9016A2TE3TR-ND 718-293D685X9016A2TE3DKR-ND 59-293D685X9016A2TE3 08X2337 293D685X9016A2TE3 293D685X9016A2TE3 293D685X9016A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 16V Capacitor Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D227K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers