Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X06R3B2TE3

Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D685X06R3B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D685X06R3B2TE3-ND
Tantalum Capacitors 293D685X06R3B2TE3-ND
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D685X06R3B2TE3 - 906218-293D685X06R3B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D685X06R3B2TE3
906218-293D685X06R3B2TE3
Tantalum Capacitors - 293D685X06R3B2TE3 906218-293D685X06R3B2TE3
Manufacturer: Vishay Win Source Part Number: 906218-293D685X06R3B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.4Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 906218-293D685X06R3B2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.4Ohm
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
Tantalum Capacitors - Solid SMD Molded Tantalum Chip Capacitors Product overview: 293D685X06R3B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X06R3B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD Molded Tantalum Chip Capacitors Product overview: 293D685X06R3B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X06R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X06R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X06R3B2TE3
Tantalum Capacitors 293D685X06R3B2TE3
CAP TANT 6.8UF 20% 6.3V 1411

CAP TANT 6.8UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 293D685X06R3B2TE3-ND 906218-293D685X06R3B2TE3 59-293D685X06R3B2TE3 293D685X06R3B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors - 293D685X06R3B2TE3 SMD Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers