Vishay Precision Group Tantalum Capacitors 293D685X0035D2WE3

Description
293D685X0035D2WE3
Request a Quote Datasheet
Description
293D685X0035D2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X0035D2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X0035D2WE3TR-ND
Tantalum Capacitors 718-293D685X0035D2WE3TR-ND
293D685X0035D2WE3

293D685X0035D2WE3

Buy Now Datasheet
Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay - 66AJ2045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay
66AJ2045
Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay 66AJ2045
CAP, 6.8UF, 35V, TANT, CASE D; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

CAP, 6.8UF, 35V, TANT, CASE D; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay - 09K6749 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay
09K6749
Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay 09K6749
CAP, 6.8UF, 35V, TANT, CASE D; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

CAP, 6.8UF, 35V, TANT, CASE D; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-293D685X0035D2WE3TR-ND 66AJ2045
Product Name Tantalum Capacitors Cap, 6.8Uf, 35V, Tant, Case D; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814630 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details