Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X0016B2TE3

Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D685X0016B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D685X0016B2TE3-ND
Tantalum Capacitors 293D685X0016B2TE3-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 16V 2.5 Ohm Capacitor
59-293D685X0016B2TE3
SMD 6.8uF 16V 2.5 Ohm Capacitor 59-293D685X0016B2TE3
Cap Tant Solid 6.8uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: 293D685X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X0016B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: 293D685X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X0016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X0016B2TE3
Tantalum Capacitors 293D685X0016B2TE3
CAP TANT 6.8UF 20% 16V 1411

CAP TANT 6.8UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D685X0016B2TE3-ND 59-293D685X0016B2TE3 293D685X0016B2TE3
Product Name Tantalum Capacitors SMD 6.8uF 16V 2.5 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details