Vishay Intertechnology, Inc. Tantalum Capacitors 293D684X9035B2TE3

Description
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D684X9035B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9035B2TE3DKR-ND
Tantalum Capacitors 718-293D684X9035B2TE3DKR-ND
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D684X9035B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9035B2TE3CT-ND
Tantalum Capacitors 718-293D684X9035B2TE3CT-ND
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D684X9035B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9035B2TE3TR-ND
Tantalum Capacitors 718-293D684X9035B2TE3TR-ND
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D684X9035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D684X9035B2TE3
Tantalum Capacitors 293D684X9035B2TE3
CAP TANT 0.68UF 10% 35V 1411

CAP TANT 0.68UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D684X9035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D684X9035B2TE3
Capacitors - Tantalum Capacitors 293D684X9035B2TE3
CAP TANT 0.68UF 10% 35V 1411

CAP TANT 0.68UF 10% 35V 1411

Supplier's Site
Cap, 0.68Uf, 35V, Tant, Case B; Capacitance Vishay - 09K6712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 35V, Tant, Case B; Capacitance Vishay
09K6712
Cap, 0.68Uf, 35V, Tant, Case B; Capacitance Vishay 09K6712
CAP, 0.68UF, 35V, TANT, CASE B; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA; Case Size:1411RoHS Compliant: Yes

CAP, 0.68UF, 35V, TANT, CASE B; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA; Case Size:1411RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.68Uf, 35V, Tant, Case B; Capacitance Vishay - 66AJ2043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 35V, Tant, Case B; Capacitance Vishay
66AJ2043
Cap, 0.68Uf, 35V, Tant, Case B; Capacitance Vishay 66AJ2043
CAP, 0.68UF, 35V, TANT, CASE B; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA; Case Size:1411RoHS Compliant: Yes

CAP, 0.68UF, 35V, TANT, CASE B; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA; Case Size:1411RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D684X9035B2TE3DKR-ND 718-293D684X9035B2TE3CT-ND 293D684X9035B2TE3 293D684X9035B2TE3 09K6712
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 0.68Uf, 35V, Tant, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814550 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details