Vishay Precision Group Tantalum Capacitors - 293D684X9035A2TE3 293D684X9035A2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003737-293D684X9035 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.68μF Tolerance: ±10% Manufacturer Size Code: A ESR: 7.6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003737-293D684X9035 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.68μF Tolerance: ±10% Manufacturer Size Code: A ESR: 7.6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D684X9035A2TE3 - 1003737-293D684X9035A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D684X9035A2TE3
1003737-293D684X9035A2TE3
Tantalum Capacitors - 293D684X9035A2TE3 1003737-293D684X9035A2TE3
Manufacturer: Vishay Win Source Part Number: 1003737-293D684X9035 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.68μF Tolerance: ±10% Manufacturer Size Code: A ESR: 7.6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003737-293D684X9035A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 0.68μF
Tolerance: ±10%
Manufacturer Size Code: A
ESR: 7.6 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 0.68uF 35V Capacitor
59-293D684X9035A2TE3
SMD 0.68uF 35V Capacitor 59-293D684X9035A2TE3
Tantalum Capacitor 0.68uF 35V 10% 3216 SMD 7.6R 125C T/R Product overview: 293D684X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X9035A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 0.68uF 35V 10% 3216 SMD 7.6R 125C T/R Product overview: 293D684X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X9035A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D684X9035A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9035A2TE3CT-ND
Tantalum Capacitors 718-293D684X9035A2TE3CT-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D684X9035A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9035A2TE3TR-ND
Tantalum Capacitors 718-293D684X9035A2TE3TR-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D684X9035A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9035A2TE3DKR-ND
Tantalum Capacitors 718-293D684X9035A2TE3DKR-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D684X9035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D684X9035A2TE3
Tantalum Capacitors 293D684X9035A2TE3
CAP TANT 0.68UF 10% 35V 1206

CAP TANT 0.68UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D684X9035A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D684X9035A2TE3
Capacitors - Tantalum Capacitors 293D684X9035A2TE3
CAP TANT 0.68UF 10% 35V 1206

CAP TANT 0.68UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - 293D684X9035A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D684X9035A2TE3
Tantalum Capacitors 293D684X9035A2TE3
CAP TANT 0.68UF 10% 35V 1206

CAP TANT 0.68UF 10% 35V 1206

Supplier's Site Datasheet
Cap, 0.68Uf, 35V, Tant, Case A; Capacitance Vishay - 09K6710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 35V, Tant, Case A; Capacitance Vishay
09K6710
Cap, 0.68Uf, 35V, Tant, Case A; Capacitance Vishay 09K6710
CAP, 0.68UF, 35V, TANT, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

CAP, 0.68UF, 35V, TANT, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.68Uf, 35V, Tant, Case A; Capacitance Vishay - 66AJ2042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 35V, Tant, Case A; Capacitance Vishay
66AJ2042
Cap, 0.68Uf, 35V, Tant, Case A; Capacitance Vishay 66AJ2042
CAP, 0.68UF, 35V, TANT, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

CAP, 0.68UF, 35V, TANT, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003737-293D684X9035A2TE3 59-293D684X9035A2TE3 718-293D684X9035A2TE3CT-ND 718-293D684X9035A2TE3DKR-ND 293D684X9035A2TE3 293D684X9035A2TE3 293D684X9035A2TE3 09K6710
Product Name Tantalum Capacitors - 293D684X9035A2TE3 SMD 0.68uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 0.68Uf, 35V, Tant, Case A; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details