Vishay Intertechnology, Inc. SMD 0.68uF 25V 8.4 Ohm Capacitor 293D684X9025A2TE3

Description
Tantalum Capacitor 0.68uF 25V 10% SMD 3216 8.4 Ohm 125°C Product overview: 293D684X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 8.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 8.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X9025A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 0.68uF 25V 10% SMD 3216 8.4 Ohm 125°C Product overview: 293D684X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 8.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 8.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X9025A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.68uF 25V 8.4 Ohm Capacitor
59-293D684X9025A2TE3
SMD 0.68uF 25V 8.4 Ohm Capacitor 59-293D684X9025A2TE3
Tantalum Capacitor 0.68uF 25V 10% SMD 3216 8.4 Ohm 125°C Product overview: 293D684X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 8.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 8.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X9025A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 0.68uF 25V 10% SMD 3216 8.4 Ohm 125°C Product overview: 293D684X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V, 8.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, 8.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X9025A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D684X9025A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9025A2TE3DKR-ND
Tantalum Capacitors 718-293D684X9025A2TE3DKR-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8.4Ohm

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D684X9025A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9025A2TE3TR-ND
Tantalum Capacitors 718-293D684X9025A2TE3TR-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8.4Ohm

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D684X9025A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X9025A2TE3CT-ND
Tantalum Capacitors 718-293D684X9025A2TE3CT-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8.4Ohm

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8.4Ohm

Buy Now Datasheet
Capacitor Tant, 0.68Uf 25V 8.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 65K2904 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf 25V 8.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
65K2904
Capacitor Tant, 0.68Uf 25V 8.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 65K2904
CAPACITOR TANT, 0.68UF 25V 8.4 OHM 10%, 3216-18, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF 25V 8.4 OHM 10%, 3216-18, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.68Uf, 25V; Capacitance Vishay - 09K6706 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.68Uf, 25V; Capacitance Vishay
09K6706
Tantalum Capacitor, 0.68Uf, 25V; Capacitance Vishay 09K6706
TANTALUM CAPACITOR, 0.68UF, 25V; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:90mA; Case Size:1206RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.68UF, 25V; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:90mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D684X9025A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D684X9025A2TE3
Tantalum Capacitors 293D684X9025A2TE3
CAP TANT 0.68UF 10% 25V 1206

CAP TANT 0.68UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D684X9025A2TE3 718-293D684X9025A2TE3DKR-ND 718-293D684X9025A2TE3TR-ND 65K2904 09K6706 293D684X9025A2TE3
Product Name SMD 0.68uF 25V 8.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.68Uf 25V 8.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay Tantalum Capacitor, 0.68Uf, 25V; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Tantalum Capacitors - T491A224K035AS-F - 898872-T491A224K035AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details