Vishay Intertechnology, Inc. Tantalum Capacitors 293D684X0035B2TE3

Description
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D684X0035B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D684X0035B2TE3-ND
Tantalum Capacitors 293D684X0035B2TE3-ND
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D684X0035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D684X0035B2TE3
Capacitors - Tantalum Capacitors 293D684X0035B2TE3
CAP TANT 0.68UF 20% 35V 1411

CAP TANT 0.68UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - 293D684X0035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D684X0035B2TE3
Tantalum Capacitors 293D684X0035B2TE3
CAP TANT 0.68UF 20% 35V 1411

CAP TANT 0.68UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D684X0035B2TE3-ND 293D684X0035B2TE3 293D684X0035B2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers