Vishay Intertechnology, Inc. SMD 680nF 20V Capacitor 293D684X0020A2TE3

Description
Tantalum Capacitor 680nF 20V 20% 1206 SMD 10R 125C T/R Product overview: 293D684X0020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X0020A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 680nF 20V 20% 1206 SMD 10R 125C T/R Product overview: 293D684X0020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X0020A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 680nF 20V Capacitor
59-293D684X0020A2TE3
SMD 680nF 20V Capacitor 59-293D684X0020A2TE3
Tantalum Capacitor 680nF 20V 20% 1206 SMD 10R 125C T/R Product overview: 293D684X0020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X0020A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 680nF 20V 20% 1206 SMD 10R 125C T/R Product overview: 293D684X0020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X0020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D684X0020A2TE3 - 1003736-293D684X0020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D684X0020A2TE3
1003736-293D684X0020A2TE3
Tantalum Capacitors - 293D684X0020A2TE3 1003736-293D684X0020A2TE3
Manufacturer: Vishay Win Source Part Number: 1003736-293D684X0020 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.68μF Tolerance: ±20% Manufacturer Size Code: A ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003736-293D684X0020A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 0.68μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 10 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-293D684X0020A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D684X0020A2TE3TR-ND
Tantalum Capacitors 718-293D684X0020A2TE3TR-ND
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D684X0020A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D684X0020A2TE3
Capacitors - Tantalum Capacitors 293D684X0020A2TE3
CAP TANT 0.68UF 20% 20V 1206

CAP TANT 0.68UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - 293D684X0020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D684X0020A2TE3
Tantalum Capacitors 293D684X0020A2TE3
CAP TANT 0.68UF 20% 20V 1206

CAP TANT 0.68UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D684X0020A2TE3 1003736-293D684X0020A2TE3 718-293D684X0020A2TE3TR-ND 293D684X0020A2TE3 293D684X0020A2TE3
Product Name SMD 680nF 20V Capacitor Tantalum Capacitors - 293D684X0020A2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers