Vishay Intertechnology, Inc. Tantalum Capacitors - 293D684X0020A2T 293D684X0020A2T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036298-293D684X0020 A2T Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 680 nF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 10 Ω Dissipation Factor: 4 % Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036298-293D684X0020 A2T Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 680 nF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 10 Ω Dissipation Factor: 4 % Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D684X0020A2T - 1036298-293D684X0020A2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D684X0020A2T
1036298-293D684X0020A2T
Tantalum Capacitors - 293D684X0020A2T 1036298-293D684X0020A2T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036298-293D684X0020 A2T Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 680 nF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 10 Ω Dissipation Factor: 4 % Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036298-293D684X0020A2T
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 680 nF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 10 Ω
Dissipation Factor: 4 %
Categories: Tantalum Capacitors
Case / Package: 3216-18
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
SMD 0.68uF 20V 10 Ohm Capacitor
59-293D684X0020A2T
SMD 0.68uF 20V 10 Ohm Capacitor 59-293D684X0020A2T
Cap Tant Solid 0.68uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: 293D684X0020A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X0020A2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: 293D684X0020A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D684X0020A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1036298-293D684X0020A2T 59-293D684X0020A2T
Product Name Tantalum Capacitors - 293D684X0020A2T SMD 0.68uF 20V 10 Ohm Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details