Vishay Precision Group Tantalum Capacitors 293D477X96R3E2TE3

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1826-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1826-1-ND
Tantalum Capacitors 718-1826-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1826-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1826-2-ND
Tantalum Capacitors 718-1826-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1826-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1826-6-ND
Tantalum Capacitors 718-1826-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D477X96R3E2TE3 - 906217-293D477X96R3E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D477X96R3E2TE3
906217-293D477X96R3E2TE3
Tantalum Capacitors - 293D477X96R3E2TE3 906217-293D477X96R3E2TE3
Manufacturer: Vishay Win Source Part Number: 906217-293D477X96R3E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 1.5Ohm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1826-6, 718-1826-1, 718-1826-2, 293D477X96R3E2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 906217-293D477X96R3E2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 1.5Ohm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1826-6, 718-1826-1, 718-1826-2, 293D477X96R3E2TE3-ND

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 1.5 Ohm Capacitor
59-293D477X96R3E2TE3
SMD 470uF 6.3V 1.5 Ohm Capacitor 59-293D477X96R3E2TE3
Tantalum Capacitor 470uF 6.3V 10% 7343-43 SMD 1.5 Ohm 125C Product overview: 293D477X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X96R3E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 470uF 6.3V 10% 7343-43 SMD 1.5 Ohm 125C Product overview: 293D477X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X96R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844162
Tantalum Capacitors 6844162
Capacitor Tantalum SMT 293D 6.3V 470uF

Capacitor Tantalum SMT 293D 6.3V 470uF

Supplier's Site
Tantalum Capacitors - 1693385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693385
Tantalum Capacitors 1693385
Capacitor Tantalum SMT 293D 6.3V 470uF

Capacitor Tantalum SMT 293D 6.3V 470uF

Supplier's Site
Tantalum Capacitors - 293D477X96R3E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D477X96R3E2TE3
Tantalum Capacitors 293D477X96R3E2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D477X96R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D477X96R3E2TE3
Capacitors - Tantalum Capacitors 293D477X96R3E2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 293D477X96R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D477X96R3E2TE3
Tantalum Capacitors 293D477X96R3E2TE3
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay - 69AH4665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay
69AH4665
Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay 69AH4665
CAP, 470UF, 6.3V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Vishay - 37AJ7792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Vishay
37AJ7792
Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Vishay 37AJ7792
CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Case Size:2917RoHS Compliant: Yes

CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1826-1-ND 718-1826-6-ND 906217-293D477X96R3E2TE3 59-293D477X96R3E2TE3 6844162 293D477X96R3E2TE3 293D477X96R3E2TE3 293D477X96R3E2TE3 69AH4665 37AJ7792
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D477X96R3E2TE3 SMD 470uF 6.3V 1.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 470Uf, 6.3V, Tant, Case E Rohs Compliant Vishay Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details