Vishay Intertechnology, Inc. SMD 470uF 10V 0.5 Ohm Capacitor 293D477X9010E2TE3

Description
Tantalum Capacitor 470uF 10V 10% 0.5 Ohm 125C SMD 7343-43 Product overview: 293D477X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X9010E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 470uF 10V 10% 0.5 Ohm 125C SMD 7343-43 Product overview: 293D477X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X9010E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 10V 0.5 Ohm Capacitor
59-293D477X9010E2TE3
SMD 470uF 10V 0.5 Ohm Capacitor 59-293D477X9010E2TE3
Tantalum Capacitor 470uF 10V 10% 0.5 Ohm 125C SMD 7343-43 Product overview: 293D477X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X9010E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 470uF 10V 10% 0.5 Ohm 125C SMD 7343-43 Product overview: 293D477X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X9010E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1753-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1753-1-ND
Tantalum Capacitors 718-1753-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1753-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1753-6-ND
Tantalum Capacitors 718-1753-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1753-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1753-2-ND
Tantalum Capacitors 718-1753-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D477X9010E2TE3
Capacitors >> Tantalum Capacitors 293D477X9010E2TE3
470uF 10V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

470uF 10V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 470 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2334 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 470 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2334
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 470 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2334
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 470 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 470 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D477X9010E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D477X9010E2TE3
Tantalum Capacitors 293D477X9010E2TE3
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D477X9010E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D477X9010E2TE3
Tantalum Capacitors 293D477X9010E2TE3
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D477X9010E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D477X9010E2TE3
Capacitors - Tantalum Capacitors 293D477X9010E2TE3
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D477X9010E2TE3 718-1753-1-ND 718-1753-6-ND 293D477X9010E2TE3 08X2334 293D477X9010E2TE3 293D477X9010E2TE3 293D477X9010E2TE3
Product Name SMD 470uF 10V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 470 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details