Vishay Precision Group Tantalum Capacitors 293D477X06R3E2TE3

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D477X06R3E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D477X06R3E2TE3DKR-ND
Tantalum Capacitors 718-293D477X06R3E2TE3DKR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D477X06R3E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D477X06R3E2TE3CT-ND
Tantalum Capacitors 718-293D477X06R3E2TE3CT-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D477X06R3E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D477X06R3E2TE3TR-ND
Tantalum Capacitors 718-293D477X06R3E2TE3TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V Capacitor
59-293D477X06R3E2TE3
SMD 470uF 6.3V Capacitor 59-293D477X06R3E2TE3
470uF 6.3V Tantalum Capacitor, 2917 SMD Product overview: 293D477X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X06R3E2TE3 can be used for catalog matching and distributor lookup.

470uF 6.3V Tantalum Capacitor, 2917 SMD Product overview: 293D477X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D477X06R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D477X06R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D477X06R3E2TE3
Tantalum Capacitors 293D477X06R3E2TE3
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D477X06R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D477X06R3E2TE3
Capacitors - Tantalum Capacitors 293D477X06R3E2TE3
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D477X06R3E2TE3DKR-ND 718-293D477X06R3E2TE3CT-ND 59-293D477X06R3E2TE3 293D477X06R3E2TE3 293D477X06R3E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers