Vishay Precision Group Tantalum Capacitors 293D476X96R3C2TE3

Description
Capacitor Tantalum SMT 293D 6.3V 47uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 6.3V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844168
Tantalum Capacitors 6844168
Capacitor Tantalum SMT 293D 6.3V 47uF

Capacitor Tantalum SMT 293D 6.3V 47uF

Supplier's Site
Tantalum Capacitors - 1693387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693387
Tantalum Capacitors 1693387
Capacitor Tantalum SMT 293D 6.3V 47uF

Capacitor Tantalum SMT 293D 6.3V 47uF

Supplier's Site
Singapore, Singapore
SMD 47uF 6.3V Capacitor
59-293D476X96R3C2TE3
SMD 47uF 6.3V Capacitor 59-293D476X96R3C2TE3
47uF 6.3V Tantalum Capacitor, 6032, SMD, 10% Product overview: 293D476X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3C2TE3 can be used for catalog matching and distributor lookup.

47uF 6.3V Tantalum Capacitor, 6032, SMD, 10% Product overview: 293D476X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D476X96R3C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3C2TE3DKR-ND
Tantalum Capacitors 718-293D476X96R3C2TE3DKR-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X96R3C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3C2TE3CT-ND
Tantalum Capacitors 718-293D476X96R3C2TE3CT-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X96R3C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X96R3C2TE3TR-ND
Tantalum Capacitors 718-293D476X96R3C2TE3TR-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D476X96R3C2TE3 - 1003734-293D476X96R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D476X96R3C2TE3
1003734-293D476X96R3C2TE3
Tantalum Capacitors - 293D476X96R3C2TE3 1003734-293D476X96R3C2TE3
Manufacturer: Vishay Win Source Part Number: 1003734-293D476X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: C ESR: 1.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1003734-293D476X96R3C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 1.4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CAP TANT 47UF 6.3V 10% 2312 - 874-293D476X96R3C2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 6.3V 10% 2312
874-293D476X96R3C2TE3
CAP TANT 47UF 6.3V 10% 2312 874-293D476X96R3C2TE3
CAP TANT 47UF 6.3V 10% 2312

CAP TANT 47UF 6.3V 10% 2312

Supplier's Site
Capacitors - Tantalum Capacitors - 293D476X96R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X96R3C2TE3
Capacitors - Tantalum Capacitors 293D476X96R3C2TE3
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D476X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X96R3C2TE3
Tantalum Capacitors 293D476X96R3C2TE3
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 6.3V 1.4 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 09K6666 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 1.4 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
09K6666
Tantalum Capacitor, 47Uf 6.3V 1.4 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 09K6666
TANTALUM CAPACITOR, 47UF 6.3V 1.4 OHM 10%, 6032-28, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 1.4 OHM 10%, 6032-28, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4688 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4688
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4688
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 6.3 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 6.3 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844168 59-293D476X96R3C2TE3 718-293D476X96R3C2TE3DKR-ND 718-293D476X96R3C2TE3CT-ND 1003734-293D476X96R3C2TE3 874-293D476X96R3C2TE3 293D476X96R3C2TE3 293D476X96R3C2TE3 09K6666 47R4688
Product Name Tantalum Capacitors SMD 47uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D476X96R3C2TE3 CAP TANT 47UF 6.3V 10% 2312 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 6.3V 1.4 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers