Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X96R3B2TE3

Description
Capacitor Tantalum SMT 293D 6.3V 47uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 6.3V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844165
Tantalum Capacitors 6844165
Capacitor Tantalum SMT 293D 6.3V 47uF

Capacitor Tantalum SMT 293D 6.3V 47uF

Supplier's Site
Tantalum Capacitors - 6844165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844165P
Tantalum Capacitors 6844165P
Capacitor Tantalum SMT 293D 6.3V 47uF

Capacitor Tantalum SMT 293D 6.3V 47uF

Supplier's Site
Tantalum Capacitors - 1693386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693386
Tantalum Capacitors 1693386
Capacitor Tantalum SMT 293D 6.3V 47uF

Capacitor Tantalum SMT 293D 6.3V 47uF

Supplier's Site
Tantalum Capacitors - 293D476X96R3B2TE3 - 1003733-293D476X96R3B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D476X96R3B2TE3
1003733-293D476X96R3B2TE3
Tantalum Capacitors - 293D476X96R3B2TE3 1003733-293D476X96R3B2TE3
Manufacturer: Vishay Win Source Part Number: 1003733-293D476X96R3 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: B ESR: 1.9 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003733-293D476X96R3B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 1.9 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-1154-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1154-1-ND
Tantalum Capacitors 718-1154-1-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1154-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1154-6-ND
Tantalum Capacitors 718-1154-6-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1154-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1154-2-ND
Tantalum Capacitors 718-1154-2-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
59-293D476X96R3B2TE3
SMD 47uF 6.3V Capacitor 59-293D476X96R3B2TE3
47uF 6.3V Tantalum Capacitor, 1411 SMD, 1.9R ESR Product overview: 293D476X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3B2TE3 can be used for catalog matching and distributor lookup.

47uF 6.3V Tantalum Capacitor, 1411 SMD, 1.9R ESR Product overview: 293D476X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X96R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X96R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X96R3B2TE3
Tantalum Capacitors 293D476X96R3B2TE3
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 10%, 3528-21; Capacitance Vishay - 09K6664 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 10%, 3528-21; Capacitance Vishay
09K6664
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 10%, 3528-21; Capacitance Vishay 09K6664
TANTALUM CAPACITOR, 47UF 6.3V 1.9 OHM 10%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 1.9 OHM 10%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay - 41Y4396 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
41Y4396
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay 41Y4396
TANTALUM CAPACITOR, 47UF 6.3V 1.9 OHM 10%, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 1.9 OHM 10%, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 6.3V, Tant, Case B Rohs Compliant Vishay - 69AH4663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Case B Rohs Compliant Vishay
69AH4663
Cap, 47Uf, 6.3V, Tant, Case B Rohs Compliant Vishay 69AH4663
CAP, 47UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X96R3B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D476X96R3B2TE3
Tantalum Capacitors 293D476X96R3B2TE3
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet
CAP TANT 47UF 6.3V 10% 1411 - 874-293D476X96R3B2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 6.3V 10% 1411
874-293D476X96R3B2TE3
CAP TANT 47UF 6.3V 10% 1411 874-293D476X96R3B2TE3
CAP TANT 47UF 6.3V 10% 1411

CAP TANT 47UF 6.3V 10% 1411

Supplier's Site
Capacitors - Tantalum Capacitors - 293D476X96R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X96R3B2TE3
Capacitors - Tantalum Capacitors 293D476X96R3B2TE3
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844165 6844165P 1003733-293D476X96R3B2TE3 718-1154-1-ND 718-1154-6-ND 59-293D476X96R3B2TE3 293D476X96R3B2TE3 09K6664 69AH4663 293D476X96R3B2TE3 874-293D476X96R3B2TE3 293D476X96R3B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D476X96R3B2TE3 Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 10%, 3528-21; Capacitance Vishay Cap, 47Uf, 6.3V, Tant, Case B Rohs Compliant Vishay Tantalum Capacitors CAP TANT 47UF 6.3V 10% 1411 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2 Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers