Vishay Intertechnology, Inc. SMD 47uF 25V Capacitor 293D476X9025E2TE3

Description
Tantalum Capacitor 47uF 25V SMD 2917 Product overview: 293D476X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 47uF 25V SMD 2917 Product overview: 293D476X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V Capacitor
59-293D476X9025E2TE3
SMD 47uF 25V Capacitor 59-293D476X9025E2TE3
Tantalum Capacitor 47uF 25V SMD 2917 Product overview: 293D476X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 25V SMD 2917 Product overview: 293D476X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1752-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1752-6-ND
Tantalum Capacitors 718-1752-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1752-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1752-1-ND
Tantalum Capacitors 718-1752-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1752-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1752-2-ND
Tantalum Capacitors 718-1752-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D476X9025E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X9025E2TE3
Tantalum Capacitors 293D476X9025E2TE3
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X9025E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X9025E2TE3
Capacitors - Tantalum Capacitors 293D476X9025E2TE3
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay - 86R7415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay
86R7415
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay 86R7415
CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay - 66AJ2040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay
66AJ2040
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay 66AJ2040
CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D476X9025E2TE3
Capacitors >> Tantalum Capacitors 293D476X9025E2TE3
47uF 25V 600mΩ ±10% 2917 Tantalum Capacitors ROHS

47uF 25V 600mΩ ±10% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D476X9025E2TE3 718-1752-6-ND 718-1752-1-ND 293D476X9025E2TE3 293D476X9025E2TE3 86R7415 293D476X9025E2TE3
Product Name SMD 47uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C753U030ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details