Vishay Intertechnology, Inc. SMD 25V 47uF Capacitor 293D476X9025D2TE3

Description
25V 47uF Tantalum Capacitor, 2917 SMD, 700mR ESR Product overview: 293D476X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25V 47uF Tantalum Capacitor, 2917 SMD, 700mR ESR Product overview: 293D476X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 47uF Capacitor
59-293D476X9025D2TE3
SMD 25V 47uF Capacitor 59-293D476X9025D2TE3
25V 47uF Tantalum Capacitor, 2917 SMD, 700mR ESR Product overview: 293D476X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025D2TE3 can be used for catalog matching and distributor lookup.

25V 47uF Tantalum Capacitor, 2917 SMD, 700mR ESR Product overview: 293D476X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9025D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1748-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1748-2-ND
Tantalum Capacitors 718-1748-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1748-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1748-6-ND
Tantalum Capacitors 718-1748-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1748-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1748-1-ND
Tantalum Capacitors 718-1748-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2330 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2330
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2330
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 47Uf, 25V, Case D; Capacitance Vishay - 41Y4395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 47Uf, 25V, Case D; Capacitance Vishay
41Y4395
Cap, Tant, 47Uf, 25V, Case D; Capacitance Vishay 41Y4395
CAP, TANT, 47UF, 25V, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, 47UF, 25V, CASE D; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 25V, 10%, Reel; Capacitance Vishay - 05AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 10%, Reel; Capacitance Vishay
05AC9709
Cap, 47Μf, 25V, 10%, Reel; Capacitance Vishay 05AC9709
CAP, 47µF, 25V, 10%, REEL; Capacitance:47µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 25V, 10%, REEL; Capacitance:47µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 47Uf, 25V, Case D, Reel; Capacitance Vishay - 86R7413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 47Uf, 25V, Case D, Reel; Capacitance Vishay
86R7413
Cap, Tant, 47Uf, 25V, Case D, Reel; Capacitance Vishay 86R7413
CAP, TANT, 47UF, 25V, CASE D, REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA RoHS Compliant: Yes

CAP, TANT, 47UF, 25V, CASE D, REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D476X9025D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X9025D2TE3
Tantalum Capacitors 293D476X9025D2TE3
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X9025D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D476X9025D2TE3
Tantalum Capacitors 293D476X9025D2TE3
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X9025D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X9025D2TE3
Capacitors - Tantalum Capacitors 293D476X9025D2TE3
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D476X9025D2TE3 718-1748-2-ND 718-1748-6-ND 08X2330 41Y4395 05AC9709 293D476X9025D2TE3 293D476X9025D2TE3 293D476X9025D2TE3
Product Name SMD 25V 47uF Capacitor Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 47 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, Tant, 47Uf, 25V, Case D; Capacitance Vishay Cap, 47Μf, 25V, 10%, Reel; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details