Vishay Precision Group SMD 47uF 20V Capacitor 293D476X9020E2TE3

Description
Tantalum Capacitor 47uF 20V 10% 7343 SMD 600mR 125C Product overview: 293D476X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 47uF 20V 10% 7343 SMD 600mR 125C Product overview: 293D476X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 20V Capacitor
59-293D476X9020E2TE3
SMD 47uF 20V Capacitor 59-293D476X9020E2TE3
Tantalum Capacitor 47uF 20V 10% 7343 SMD 600mR 125C Product overview: 293D476X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 20V 10% 7343 SMD 600mR 125C Product overview: 293D476X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9020E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D476X9020E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X9020E2TE3DKR-ND
Tantalum Capacitors 718-293D476X9020E2TE3DKR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X9020E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X9020E2TE3TR-ND
Tantalum Capacitors 718-293D476X9020E2TE3TR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X9020E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X9020E2TE3CT-ND
Tantalum Capacitors 718-293D476X9020E2TE3CT-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844156
Tantalum Capacitors 6844156
Capacitor Tantalum SMT 293D 20V 47uF

Capacitor Tantalum SMT 293D 20V 47uF

Supplier's Site
Tantalum Capacitors - 6844156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844156P
Tantalum Capacitors 6844156P
Capacitor Tantalum SMT 293D 20V 47uF

Capacitor Tantalum SMT 293D 20V 47uF

Supplier's Site
Tantalum Capacitors - 1693383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693383
Tantalum Capacitors 1693383
Capacitor Tantalum SMT 293D 20V 47uF

Capacitor Tantalum SMT 293D 20V 47uF

Supplier's Site
Capacitors - Tantalum Capacitors - 1209014-293D476X9020E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1209014-293D476X9020E2TE3
Capacitors - Tantalum Capacitors 1209014-293D476X9020E2TE3
Win Source Part Number: 1209014-293D476X9020 E2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-293D476X9020E2TE 3CT,293D476X9020E2TE 3-ND,718-293D476X902 0E2TE3TR,718-293D476 X9020E2TE3DKR

Win Source Part Number: 1209014-293D476X9020E2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.170" (4.32mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-293D476X9020E2TE3CT,293D476X9020E2TE3-ND,718-293D476X9020E2TE3TR,718-293D476X9020E2TE3DKR

Buy Now Datasheet
Cap, 47Uf, 20V, Tant, Case E; Capacitance Vishay - 09K6662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Case E; Capacitance Vishay
09K6662
Cap, 47Uf, 20V, Tant, Case E; Capacitance Vishay 09K6662
CAP, 47UF, 20V, TANT, CASE E; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

CAP, 47UF, 20V, TANT, CASE E; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 20V, Tant, Case E; Capacitance Vishay - 66AJ2039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Case E; Capacitance Vishay
66AJ2039
Cap, 47Uf, 20V, Tant, Case E; Capacitance Vishay 66AJ2039
CAP, 47UF, 20V, TANT, CASE E; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

CAP, 47UF, 20V, TANT, CASE E; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D476X9020E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X9020E2TE3
Capacitors - Tantalum Capacitors 293D476X9020E2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - 293D476X9020E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X9020E2TE3
Tantalum Capacitors 293D476X9020E2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D476X9020E2TE3 718-293D476X9020E2TE3DKR-ND 718-293D476X9020E2TE3TR-ND 6844156 6844156P 1209014-293D476X9020E2TE3 09K6662 293D476X9020E2TE3 293D476X9020E2TE3
Product Name SMD 47uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Uf, 20V, Tant, Case E; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M350A062-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details