Vishay Precision Group Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 293D476X9020D2TE3.

Description
TANTALUM CAPACITOR, 47UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 47UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 26AC6880 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
26AC6880
Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 26AC6880
TANTALUM CAPACITOR, 47UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6880
Product Name Tantalum Capacitor, 47Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details