Vishay Precision Group Capacitance Vishay 293D476X9016C2TE3.

Description
Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes
Description
Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 26AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
26AC6878
Capacitance Vishay 26AC6878
Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes

Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6878
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers