Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X9010D8T

Description
293D476X9010D8T
Request a Quote Datasheet
Description
293D476X9010D8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D476X9010D8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X9010D8TTR-ND
Tantalum Capacitors 718-293D476X9010D8TTR-ND
293D476X9010D8T

293D476X9010D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X9010D8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X9010D8TCT-ND
Tantalum Capacitors 718-293D476X9010D8TCT-ND
293D476X9010D8T

293D476X9010D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X9010D8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X9010D8TDKR-ND
Tantalum Capacitors 718-293D476X9010D8TDKR-ND
293D476X9010D8T

293D476X9010D8T

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 0.7 Ohm Capacitor
59-293D476X9010D8T
SMD 47uF 10V 0.7 Ohm Capacitor 59-293D476X9010D8T
Cap Tant Solid 47uF 10V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X9010D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010D8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D476X9010D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010D8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 718-293D476X9010D8TTR-ND 718-293D476X9010D8TDKR-ND 59-293D476X9010D8T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 10V 0.7 Ohm Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details