Tantalum Capacitor 47uF 10V 10% 1.8R SMD 125C Product overview: 293D476X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X9010B2TE3
Capacitor Tantalum SMT 293D 10V 47uF
Capacitor Tantalum SMT 293D 10V 47uF
Capacitor Tantalum SMT 293D 10V 47uF
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
CAP TANT 47UF 10% 10V 1411
CAP TANT 47UF 10% 10V 1411
CAP TANT 47UF 10% 10V 1411
CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 47UF 10V, 1.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.8ohm; Series Name:293DRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 47 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D476X9010B2TE3 | 6844146 | 6844146P | 718-1153-2-ND | 718-1153-6-ND | 293D476X9010B2TE3 | 293D476X9010B2TE3 | 293D476X9010B2TE3 | 66AH8392 | 27X7924 |
| Product Name | SMD 47uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Vishay | Tantalum Capacitor, 47Uf 10V, 1.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |