Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X06R3B2TE3

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D476X06R3B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X06R3B2TE3CT-ND
Tantalum Capacitors 718-293D476X06R3B2TE3CT-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X06R3B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X06R3B2TE3DKR-ND
Tantalum Capacitors 718-293D476X06R3B2TE3DKR-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X06R3B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X06R3B2TE3TR-ND
Tantalum Capacitors 718-293D476X06R3B2TE3TR-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
59-293D476X06R3B2TE3
SMD 47uF 6.3V Capacitor 59-293D476X06R3B2TE3
Tantalum Cap 47uF 6.3V 20% 1.9R SMD 125C Product overview: 293D476X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X06R3B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 47uF 6.3V 20% 1.9R SMD 125C Product overview: 293D476X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X06R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 20%, 3528-21; Capacitance Vishay - 09K6632 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 20%, 3528-21; Capacitance Vishay
09K6632
Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 20%, 3528-21; Capacitance Vishay 09K6632
TANTALUM CAPACITOR, 47UF 6.3V 1.9 OHM 20%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 1.9 OHM 20%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf 6.3V 1.9 Ohm 20%, 3528-21; Capacitance Vishay - 65K2900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 6.3V 1.9 Ohm 20%, 3528-21; Capacitance Vishay
65K2900
Capacitor Tant, 47Uf 6.3V 1.9 Ohm 20%, 3528-21; Capacitance Vishay 65K2900
CAPACITOR TANT, 47UF 6.3V 1.9 OHM 20%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF 6.3V 1.9 OHM 20%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

Supplier's Site
CAP TANT 47UF 6.3V 20% 1411 - 874-293D476X06R3B2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 6.3V 20% 1411
874-293D476X06R3B2TE3
CAP TANT 47UF 6.3V 20% 1411 874-293D476X06R3B2TE3
CAP TANT 47UF 6.3V 20% 1411

CAP TANT 47UF 6.3V 20% 1411

Supplier's Site
Capacitors - Tantalum Capacitors - 293D476X06R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X06R3B2TE3
Capacitors - Tantalum Capacitors 293D476X06R3B2TE3
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - 293D476X06R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X06R3B2TE3
Tantalum Capacitors 293D476X06R3B2TE3
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D476X06R3B2TE3CT-ND 718-293D476X06R3B2TE3DKR-ND 59-293D476X06R3B2TE3 09K6632 874-293D476X06R3B2TE3 293D476X06R3B2TE3 293D476X06R3B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V Capacitor Tantalum Capacitor, 47Uf 6.3V 1.9 Ohm 20%, 3528-21; Capacitance Vishay CAP TANT 47UF 6.3V 20% 1411 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details