Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X0020D2TE3

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1968-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1968-1-ND
Tantalum Capacitors 718-1968-1-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1968-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1968-2-ND
Tantalum Capacitors 718-1968-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1968-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1968-6-ND
Tantalum Capacitors 718-1968-6-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
59-293D476X0020D2TE3
SMD 47uF 20V Capacitor 59-293D476X0020D2TE3
Tantalum Capacitor 47uF 20V 7343 SMD 20% 125C Product overview: 293D476X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0020D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 20V 7343 SMD 20% 125C Product overview: 293D476X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X0020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X0020D2TE3
Capacitors - Tantalum Capacitors 293D476X0020D2TE3
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site
Capacitor Tant, 47Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay - 19P2407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay
19P2407
Capacitor Tant, 47Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay 19P2407
CAPACITOR TANT, 47UF 20V, 0.7 OHM, 0.2, 7343-31; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF 20V, 0.7 OHM, 0.2, 7343-31; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D476X0020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X0020D2TE3
Tantalum Capacitors 293D476X0020D2TE3
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1968-1-ND 718-1968-6-ND 59-293D476X0020D2TE3 293D476X0020D2TE3 19P2407 293D476X0020D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 20V Capacitor Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details