Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X0016D2TE3

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1086-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1086-1-ND
Tantalum Capacitors 718-1086-1-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1086-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1086-2-ND
Tantalum Capacitors 718-1086-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1086-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1086-6-ND
Tantalum Capacitors 718-1086-6-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V Capacitor
59-293D476X0016D2TE3
SMD 47uF 16V Capacitor 59-293D476X0016D2TE3
47uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D476X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0016D2TE3 can be used for catalog matching and distributor lookup.

47uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D476X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X0016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X0016D2TE3
Capacitors - Tantalum Capacitors 293D476X0016D2TE3
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - 293D476X0016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X0016D2TE3
Tantalum Capacitors 293D476X0016D2TE3
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay - 09K6624 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay
09K6624
Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay 09K6624
TANTALUM CAPACITOR, 47UF 16V, 0.7 OHM, 0.2, 7343-31; Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 16V, 0.7 OHM, 0.2, 7343-31; Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay - 70AH0273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay
70AH0273
Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay 70AH0273
CAP, 47UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 47UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay - 93AH0646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay
93AH0646
Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay 93AH0646
CAP, 47UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 47UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay - 27X7923 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
27X7923
Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 27X7923
TANTALUM CAPACITOR, 47UF 16V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.7ohm; Series Name:293DRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 16V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.7ohm; Series Name:293DRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1086-1-ND 718-1086-6-ND 59-293D476X0016D2TE3 293D476X0016D2TE3 293D476X0016D2TE3 09K6624 70AH0273 27X7923
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitor, 47Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details