Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X0016C2TE3

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D476X0016C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X0016C2TE3CT-ND
Tantalum Capacitors 718-293D476X0016C2TE3CT-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X0016C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X0016C2TE3DKR-ND
Tantalum Capacitors 718-293D476X0016C2TE3DKR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D476X0016C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X0016C2TE3TR-ND
Tantalum Capacitors 718-293D476X0016C2TE3TR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D476X0016C2TE3 - 1003731-293D476X0016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D476X0016C2TE3
1003731-293D476X0016C2TE3
Tantalum Capacitors - 293D476X0016C2TE3 1003731-293D476X0016C2TE3
Manufacturer: Vishay Win Source Part Number: 1003731-293D476X0016 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: C ESR: 1 Ohm Family Name: 293D Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): T497G476M015BB611072 80 ; CWR19HB476MDHA\W; CWR19HB476MDHB\TR; CWR19HB476MDHA\TR13; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003731-293D476X0016C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 1 Ohm
Family Name: 293D
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): T497G476M015BB61107280 ; CWR19HB476MDHA\W; CWR19HB476MDHB\TR; CWR19HB476MDHA\TR13;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V Capacitor
59-293D476X0016C2TE3
SMD 47uF 16V Capacitor 59-293D476X0016C2TE3
Tantalum Capacitor 47uF 16V 20% 1R 125C SMD Tape & Reel Product overview: 293D476X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0016C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 16V 20% 1R 125C SMD Tape & Reel Product overview: 293D476X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X0016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D476X0016C2TE3
Tantalum Capacitors 293D476X0016C2TE3
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 293D476X0016C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D476X0016C2TE3
Tantalum Capacitors 293D476X0016C2TE3
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay - 37AJ7791 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay
37AJ7791
Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay 37AJ7791
CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D476X0016C2TE3
Capacitors >> Tantalum Capacitors 293D476X0016C2TE3
47uF 16V 1Ω ±20% CASE-C-6032-28(mm) Tantalum Capacitors ROHS

47uF 16V 1Ω ±20% CASE-C-6032-28(mm) Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D476X0016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D476X0016C2TE3
Capacitors - Tantalum Capacitors 293D476X0016C2TE3
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D476X0016C2TE3CT-ND 718-293D476X0016C2TE3DKR-ND 1003731-293D476X0016C2TE3 59-293D476X0016C2TE3 293D476X0016C2TE3 293D476X0016C2TE3 37AJ7791 293D476X0016C2TE3 293D476X0016C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D476X0016C2TE3 SMD 47uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 16V, Tant, Case C; Capacitance Vishay Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details