47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
47uF 10V Tantalum Capacitor, 1.8R ESR, 125°C, SMD, T/R Product overview: 293D476X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0010B2TE3
CAP TANT 47UF 20% 10V 1411
CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes
CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes
CAP TANT 47UF 20% 10V 1411
47uF 10V -55℃~+125℃ 1.8Ω ±20% 1411 Tantalum Capacitors ROHS
CAP TANT 47UF 10V 20% 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D476X0010B2TE3TR-ND | 718-293D476X0010B2TE3DKR-ND | 59-293D476X0010B2TE3 | 293D476X0010B2TE3 | 09K6616 | 293D476X0010B2TE3 | 17930-293D476X0010B2TE3 | 874-293D476X0010B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 10V Capacitor | Tantalum Capacitors | Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay | Capacitors - Tantalum Capacitors | 47uF 10V -55℃~+125℃ 1.8Ω ±20% 1411 Tantalum Capacitors ROHS | CAP TANT 47UF 10V 20% 1411 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |