Vishay Intertechnology, Inc. Tantalum Capacitors 293D476X0004A2TE3

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D476X0004A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D476X0004A2TE3TR-ND
Tantalum Capacitors 718-293D476X0004A2TE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Tantalum Capacitors - 293D476X0004A2TE3 - 1192184-293D476X0004A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D476X0004A2TE3
1192184-293D476X0004A2TE3
Tantalum Capacitors - 293D476X0004A2TE3 1192184-293D476X0004A2TE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192184-293D476X0004 A2TE3 Capacitance: 47 µF Dielectric Material: Tantalum Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 4 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192184-293D476X0004A2TE3
Capacitance: 47 µF
Dielectric Material: Tantalum
Categories: Tantalum Capacitors
Case / Package: 3216-18
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 4 V

Buy Now
Singapore, Singapore
SMD 47UF 4V Capacitor
59-293D476X0004A2TE3
SMD 47UF 4V Capacitor 59-293D476X0004A2TE3
Tantalum Capacitors - Solid SMD 47UF 4V 20% 3216-18 Product overview: 293D476X0004A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0004A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 47UF 4V 20% 3216-18 Product overview: 293D476X0004A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D476X0004A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 718-293D476X0004A2TE3TR-ND 1192184-293D476X0004A2TE3 59-293D476X0004A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors - 293D476X0004A2TE3 SMD 47UF 4V Capacitor
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Packing Method Tape Reel Reel
Capacitance Range 47 microF 47 microF
WVDC 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers