Vishay Precision Group Tantalum Capacitors 293D475X9050D8T

Description
293D475X9050D8T
Request a Quote Datasheet
Description
293D475X9050D8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X9050D8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050D8TDKR-ND
Tantalum Capacitors 718-293D475X9050D8TDKR-ND
293D475X9050D8T

293D475X9050D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9050D8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050D8TTR-ND
Tantalum Capacitors 718-293D475X9050D8TTR-ND
293D475X9050D8T

293D475X9050D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9050D8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050D8TCT-ND
Tantalum Capacitors 718-293D475X9050D8TCT-ND
293D475X9050D8T

293D475X9050D8T

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V 1.2 Ohm Capacitor
59-293D475X9050D8T
SMD 4.7uF 50V 1.2 Ohm Capacitor 59-293D475X9050D8T
Cap Tant Solid 4.7uF 50V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.2 Ohm 125°C T/R Product overview: 293D475X9050D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 50V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.2 Ohm 125°C T/R Product overview: 293D475X9050D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9050D8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D475X9050D8T
Capacitors - Tantalum Capacitors 293D475X9050D8T
293D475X9050D8T

293D475X9050D8T

Supplier's Site
Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 73K4437 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
73K4437
Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 73K4437
Capacitor,4.7uF,50VD C,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,4.7uF,50VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay - 37AJ7790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay
37AJ7790
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay 37AJ7790
CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: No

CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X9050D8TDKR-ND 718-293D475X9050D8TTR-ND 59-293D475X9050D8T 293D475X9050D8T 73K4437 37AJ7790
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 50V 1.2 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVL050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details