Vishay Precision Group Tantalum Capacitors 293D475X9050C2TE3

Description
293D475X9050C2TE3
Request a Quote Datasheet
Description
293D475X9050C2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X9050C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050C2TE3TR-ND
Tantalum Capacitors 718-293D475X9050C2TE3TR-ND
293D475X9050C2TE3

293D475X9050C2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9050C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050C2TE3DKR-ND
Tantalum Capacitors 718-293D475X9050C2TE3DKR-ND
293D475X9050C2TE3

293D475X9050C2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9050C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9050C2TE3CT-ND
Tantalum Capacitors 718-293D475X9050C2TE3CT-ND
293D475X9050C2TE3

293D475X9050C2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V 1.5 Ohm Capacitor
59-293D475X9050C2TE3
SMD 4.7uF 50V 1.5 Ohm Capacitor 59-293D475X9050C2TE3
Cap Tant Solid 4.7uF 50V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.5 Ohm 125°C T/R Product overview: 293D475X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050C2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 50V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.5 Ohm 125°C T/R Product overview: 293D475X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay - 66AJ2032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay
66AJ2032
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay 66AJ2032
CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay - 86R7359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay
86R7359
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay 86R7359
CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D475X9050C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D475X9050C2TE3
Capacitors - Tantalum Capacitors 293D475X9050C2TE3
293D475X9050C2TE3

293D475X9050C2TE3

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X9050C2TE3TR-ND 718-293D475X9050C2TE3DKR-ND 59-293D475X9050C2TE3 66AJ2032 293D475X9050C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 50V 1.5 Ohm Capacitor Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers