Vishay Precision Group Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay 293D475X9035D2TE3.

Description
CAPACITOR, TANT, 4.7UF, 35V, 2917, REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Description
CAPACITOR, TANT, 4.7UF, 35V, 2917, REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay - 26AC6874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay
26AC6874
Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay 26AC6874
CAPACITOR, TANT, 4.7UF, 35V, 2917, REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAPACITOR, TANT, 4.7UF, 35V, 2917, REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6874
Product Name Capacitor, Tant, 4.7Uf, 35V, 2917, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers