Vishay Precision Group Tantalum Capacitors 293D475X9035B2TE3

Description
293D475X9035B2TE3
Request a Quote Datasheet
Description
293D475X9035B2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X9035B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9035B2TE3TR-ND
Tantalum Capacitors 718-293D475X9035B2TE3TR-ND
293D475X9035B2TE3

293D475X9035B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9035B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9035B2TE3CT-ND
Tantalum Capacitors 718-293D475X9035B2TE3CT-ND
293D475X9035B2TE3

293D475X9035B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9035B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9035B2TE3DKR-ND
Tantalum Capacitors 718-293D475X9035B2TE3DKR-ND
293D475X9035B2TE3

293D475X9035B2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 35 V 4.7 uF Capacitor
59-293D475X9035B2TE3
SMD 35 V 4.7 uF Capacitor 59-293D475X9035B2TE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 4.7 uF, SURFACE MOUNT, 1411, CHIP, ROHS COMPLIANT Product overview: 293D475X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035B2TE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 4.7 uF, SURFACE MOUNT, 1411, CHIP, ROHS COMPLIANT Product overview: 293D475X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2327
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2327
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9035B2TE3
Capacitors - Tantalum Capacitors 293D475X9035B2TE3
293D475X9035B2TE3

293D475X9035B2TE3

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X9035B2TE3TR-ND 718-293D475X9035B2TE3DKR-ND 59-293D475X9035B2TE3 08X2327 293D475X9035B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 35 V 4.7 uF Capacitor Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers