Vishay Precision Group Tantalum Capacitors 293D475X9025B2TE3

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1152-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1152-6-ND
Tantalum Capacitors 718-1152-6-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1152-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1152-2-ND
Tantalum Capacitors 718-1152-2-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1152-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1152-1-ND
Tantalum Capacitors 718-1152-1-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 25V 4.7uF Capacitor
59-293D475X9025B2TE3
SMD 25V 4.7uF Capacitor 59-293D475X9025B2TE3
25V 4.7uF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D475X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025B2TE3 can be used for catalog matching and distributor lookup.

25V 4.7uF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D475X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844130
Tantalum Capacitors 6844130
Capacitor Tantalum SMT 293D 25V 4.7uF

Capacitor Tantalum SMT 293D 25V 4.7uF

Supplier's Site
Tantalum Capacitors - 6844130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844130P
Tantalum Capacitors 6844130P
Capacitor Tantalum SMT 293D 25V 4.7uF

Capacitor Tantalum SMT 293D 25V 4.7uF

Supplier's Site
Tantalum Capacitors - 1693377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693377
Tantalum Capacitors 1693377
Capacitor Tantalum SMT 293D 25V 4.7uF

Capacitor Tantalum SMT 293D 25V 4.7uF

Supplier's Site
Tantalum Capacitor, 4.7Uf 25V 2.8 Ohm 10%, 3528-21; Capacitance Vishay - 09K6594 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 25V 2.8 Ohm 10%, 3528-21; Capacitance Vishay
09K6594
Tantalum Capacitor, 4.7Uf 25V 2.8 Ohm 10%, 3528-21; Capacitance Vishay 09K6594
TANTALUM CAPACITOR, 4.7UF 25V 2.8 OHM 10%, 3528-21; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 25V 2.8 OHM 10%, 3528-21; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 25V, Tant, Case B Rohs Compliant Vishay - 69AH4658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Tant, Case B Rohs Compliant Vishay
69AH4658
Cap, 4.7Uf, 25V, Tant, Case B Rohs Compliant Vishay 69AH4658
CAP, 4.7UF, 25V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X9025B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9025B2TE3
Tantalum Capacitors 293D475X9025B2TE3
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X9025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9025B2TE3
Tantalum Capacitors 293D475X9025B2TE3
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9025B2TE3
Capacitors - Tantalum Capacitors 293D475X9025B2TE3
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1152-6-ND 718-1152-2-ND 59-293D475X9025B2TE3 6844130 6844130P 09K6594 69AH4658 293D475X9025B2TE3 293D475X9025B2TE3 293D475X9025B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 25V 4.7uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf 25V 2.8 Ohm 10%, 3528-21; Capacitance Vishay Cap, 4.7Uf, 25V, Tant, Case B Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details