Vishay Precision Group SMD 25 V 4.7 uF Capacitor 293D475X9025A2TE3

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 4.7 uF, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: 293D475X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 4.7 uF, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: 293D475X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25 V 4.7 uF Capacitor
59-293D475X9025A2TE3
SMD 25 V 4.7 uF Capacitor 59-293D475X9025A2TE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 4.7 uF, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: 293D475X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025A2TE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 4.7 uF, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: 293D475X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9025A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D475X9025A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9025A2TE3TR-ND
Tantalum Capacitors 718-293D475X9025A2TE3TR-ND
293D475X9025A2TE3

293D475X9025A2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9025A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9025A2TE3DKR-ND
Tantalum Capacitors 718-293D475X9025A2TE3DKR-ND
293D475X9025A2TE3

293D475X9025A2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X9025A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X9025A2TE3CT-ND
Tantalum Capacitors 718-293D475X9025A2TE3CT-ND
293D475X9025A2TE3

293D475X9025A2TE3

Buy Now Datasheet
Tantalum Capacitors - 293D475X9025A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9025A2TE3
Tantalum Capacitors 293D475X9025A2TE3
293D475X9025A2TE3

293D475X9025A2TE3

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Tant, Case A; Capacitance Vishay - 66AJ2030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Tant, Case A; Capacitance Vishay
66AJ2030
Cap, 4.7Uf, 25V, Tant, Case A; Capacitance Vishay 66AJ2030
CAP, 4.7UF, 25V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 25V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 25V, Tant, Case A; Capacitance Vishay - 86R7345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Tant, Case A; Capacitance Vishay
86R7345
Cap, 4.7Uf, 25V, Tant, Case A; Capacitance Vishay 86R7345
CAP, 4.7UF, 25V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 25V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D475X9025A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9025A2TE3
Capacitors - Tantalum Capacitors 293D475X9025A2TE3
293D475X9025A2TE3

293D475X9025A2TE3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X9025A2TE3 718-293D475X9025A2TE3TR-ND 718-293D475X9025A2TE3DKR-ND 293D475X9025A2TE3 66AJ2030 293D475X9025A2TE3
Product Name SMD 25 V 4.7 uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 4.7Uf, 25V, Tant, Case A; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers